Flexbar Machine Corporation C-FRAME OUTSIDE MICROMETER-7-8" 18797

Description
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18797, C-Frame Outside Micrometer. Range: 7-8"
Description
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18797, C-Frame Outside Micrometer. Range: 7-8"

Suppliers

Company
Product
Description
Supplier Links
C-FRAME OUTSIDE MICROMETER-7-8
Islandia, NY, USA
C-FRAME OUTSIDE MICROMETER-7-8"
18797
C-FRAME OUTSIDE MICROMETER-7-8" 18797
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18797, C-Frame Outside Micrometer. Range: 7-8"

ENAMELED C-FRAME OUTSIDE MICROMETERS

  • .0001" reading.
  • Precision made.
  • Accuracy meets or exceeds Federal Specifications.
  • Carbide measuring faces.
  • Ratchet stop feature on all models.
  • Positive lever lock.
  • Green, baked enamel hammertone finished frame.
  • Barrel and thimble satin chrome finish.
  • Models 18791 to 18801 furnished with setting standard.
  • Supplied in fitted case. Model No. 18797, C-Frame Outside Micrometer.
  • Range: 7-8"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18797
Product Name C-FRAME OUTSIDE MICROMETER-7-8"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - T60 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Standard Measuring System - LabMaster® : Model LMS 200 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Block, Master, or Setting Gage; Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Pin or Plug Gage
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details