Flexbar Machine Corporation COMPAC DIAL INDICATOR 355AE 20265

Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20265, Compac Dial Indicator 355AE. Compac No. 355AE Measurement Range: .120" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001" Splashproof Model.
Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20265, Compac Dial Indicator 355AE. Compac No. 355AE Measurement Range: .120" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001" Splashproof Model.

Suppliers

Company
Product
Description
Supplier Links
COMPAC DIAL INDICATOR 355AE - 20265 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 355AE
20265
COMPAC DIAL INDICATOR 355AE 20265
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20265, Compac Dial Indicator 355AE. Compac No. 355AE Measurement Range: .120" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001" Splashproof Model.

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20265, Compac Dial Indicator 355AE.
  • Compac No. 355AE
  • Measurement Range: .120"
  • Range Per Rev.: .010"
  • Reading: 0-100
  • Graduation: .0001"
    Splashproof Model.
Supplier's Site
COMPAC DIAL INDICATOR 355AE - 20265 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 355AE
20265
COMPAC DIAL INDICATOR 355AE 20265
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20265, Compac Dial Indicator 355AE. Compac No. 355AE Measurement Range: .120" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001" Splashproof Model.

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20265, Compac Dial Indicator 355AE.
  • Compac No. 355AE
  • Measurement Range: .120"
  • Range Per Rev.: .010"
  • Reading: 0-100
  • Graduation: .0001"
    Splashproof Model.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 20265 20265
Product Name COMPAC DIAL INDICATOR 355AE COMPAC DIAL INDICATOR 355AE
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Depth Gauges - 2741082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.28 inch (134 mm)
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
Tapped Construction Balls - 29052 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Linear Distance Measuring System - Model U304395 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details