Flexbar Machine Corporation DIGITAL 3-POINT BORE MICROMETER,1.600-2.000" 20858

Description
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20858, Digital 3-Point Bore Micrometer, Measuring Range: 1.600-2.000"
Description
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20858, Digital 3-Point Bore Micrometer, Measuring Range: 1.600-2.000"

Suppliers

Company
Product
Description
Supplier Links
DIGITAL 3-POINT BORE MICROMETER,1.600-2.000
Islandia, NY, USA
DIGITAL 3-POINT BORE MICROMETER,1.600-2.000"
20858
DIGITAL 3-POINT BORE MICROMETER,1.600-2.000" 20858
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20858, Digital 3-Point Bore Micrometer, Measuring Range: 1.600-2.000"

FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS

Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters

Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request.

  • Self-aligning and self-centering
  • Carbide tipped measuring contact points suitable for blind bore measurements
  • Ratchet stop provides uniform measuring
  • Setting ring accuracy: µ .000020"
  • Resolution: .00005"/0.0001mm (Inch/Metric Conversion)
  • Thimble Graduation: 0.0001"
  • Easy to read electronic digital display with the following measurement functions:
    • Absolute and incremental Measurement
    • Tolerance Settings
    • Preset ( + and - )
    • Hold Key
    • SPC Data Output Capability (RS232C)
    Model No. 20858, Digital 3-Point Bore Micrometer, Measuring Range: 1.600-2.000"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 20858
Product Name DIGITAL 3-POINT BORE MICROMETER,1.600-2.000"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - BSE (Break Sharp Edge) - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Standard Measuring System - LabMaster® : Model LMS 200 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Block, Master, or Setting Gage; Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Pin or Plug Gage
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details