Flexbar Machine Corporation IP54 Digital Micrometer 2-3"/50-75mm 19262

Description
FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included Range: 2-3"/50-75mm Resolution: .00005"/.001mm Accuracy(mm): ±0.005
Description
FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included Range: 2-3"/50-75mm Resolution: .00005"/.001mm Accuracy(mm): ±0.005

Suppliers

Company
Product
Description
Supplier Links
IP54 Digital Micrometer 2-3
Islandia, NY, USA
IP54 Digital Micrometer 2-3"/50-75mm
19262
IP54 Digital Micrometer 2-3"/50-75mm 19262
FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included Range: 2-3"/50-75mm Resolution: .00005"/.001mm Accuracy(mm): ±0.005

FLEXBAR IP54 DIGITAL MICROMETERS

Superior Protection Against Water, Coolants, Dust & Oil

Features:

  • Large LCD Display
  • Inch-metric and zero setting at any position
  • SPC output
  • Friction thimble
  • Chrome plated frame
  • Carbide tips
  • Resolution:.00005"/.001mm
  • Automatic power off
  • Easy single-handed use
  • Heat insulated frame
  • Fitted case included
  • Range: 2-3"/50-75mm
  • Resolution: .00005"/.001mm
  • Accuracy(mm): ±0.005
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19262
Product Name IP54 Digital Micrometer 2-3"/50-75mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Checking Balls - 29015 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details