Flexbar Machine Corporation 4-WAY STEEL PARALLELS,PAIR,6 X 1/2 X 5/8 21038

Description
4-WAY STEEL PARALLELS - Matched Pairs Made of tool steel hardened to Rc 58-62 and ground in matched pairs on four sides for use where extra precision is required. Pairs are matched in size on the width and height to a tolerance of ±0.0002" on 6, 8 and 12" lengths and 0.0003" for longer lengths. Total parallelism, straightness over the full length and size tolerance between pieces of a matched pair is 0.0001" on 6 and 8" lengths, 0.0002 on 12" lengths and 0.0003" on longer lengths. Adjacent ground sides are square with each other within 0.0004", except the 6 x 1/4 x 3/4, 6 x 1/4 x 3/8 and 6 x 1/4 x 1/2 sizes, which are square within 0.0005". Model No. 21038, 4-Way Steel Parallels, Pair, 6 X 1/2 X 5/8.
Description
4-WAY STEEL PARALLELS - Matched Pairs Made of tool steel hardened to Rc 58-62 and ground in matched pairs on four sides for use where extra precision is required. Pairs are matched in size on the width and height to a tolerance of ±0.0002" on 6, 8 and 12" lengths and 0.0003" for longer lengths. Total parallelism, straightness over the full length and size tolerance between pieces of a matched pair is 0.0001" on 6 and 8" lengths, 0.0002 on 12" lengths and 0.0003" on longer lengths. Adjacent ground sides are square with each other within 0.0004", except the 6 x 1/4 x 3/4, 6 x 1/4 x 3/8 and 6 x 1/4 x 1/2 sizes, which are square within 0.0005". Model No. 21038, 4-Way Steel Parallels, Pair, 6 X 1/2 X 5/8.

Suppliers

Company
Product
Description
Supplier Links
4-WAY STEEL PARALLELS,PAIR,6 X 1/2 X 5/8 - 21038 - Flexbar Machine Corporation
Islandia, NY, USA
4-WAY STEEL PARALLELS,PAIR,6 X 1/2 X 5/8
21038
4-WAY STEEL PARALLELS,PAIR,6 X 1/2 X 5/8 21038
4-WAY STEEL PARALLELS - Matched Pairs Made of tool steel hardened to Rc 58-62 and ground in matched pairs on four sides for use where extra precision is required. Pairs are matched in size on the width and height to a tolerance of ±0.0002" on 6, 8 and 12" lengths and 0.0003" for longer lengths. Total parallelism, straightness over the full length and size tolerance between pieces of a matched pair is 0.0001" on 6 and 8" lengths, 0.0002 on 12" lengths and 0.0003" on longer lengths. Adjacent ground sides are square with each other within 0.0004", except the 6 x 1/4 x 3/4, 6 x 1/4 x 3/8 and 6 x 1/4 x 1/2 sizes, which are square within 0.0005". Model No. 21038, 4-Way Steel Parallels, Pair, 6 X 1/2 X 5/8.

4-WAY STEEL PARALLELS - Matched Pairs

  • Made of tool steel hardened to Rc 58-62 and ground in matched pairs on four sides for use where extra precision is required.
  • Pairs are matched in size on the width and height to a tolerance of ±0.0002" on 6, 8 and 12" lengths and 0.0003" for longer lengths.
  • Total parallelism, straightness over the full length and size tolerance between pieces of a matched pair is 0.0001" on 6 and 8" lengths, 0.0002 on 12" lengths and 0.0003" on longer lengths.
  • Adjacent ground sides are square with each other within 0.0004", except the 6 x 1/4 x 3/4, 6 x 1/4 x 3/8 and 6 x 1/4 x 1/2 sizes, which are square within 0.0005". Model No. 21038, 4-Way Steel Parallels, Pair, 6 X 1/2 X 5/8.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 21038
Product Name 4-WAY STEEL PARALLELS,PAIR,6 X 1/2 X 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Premium Short Shank Inspection Balls - 29062 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
DTI Gauges - 480807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details