Flexbar Machine Corporation GAGE BALL 3MM W 4/48 STEM 22341-I

Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. Available In 31 Piece Sets: Inch or Metric Sizes from 0.0938" to 1.2500"/2mm to 32mm. Individual Gage Balls Also Available. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball System. The system enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. The Precision Indicator Gage Ball System comes with the following: A set of thirty-one balls chrome steel hardened to 63RC, ground and lapped, and certified to grade 25 accuracy µ.0001 inch diameter, sphericity .000025 inch, sizes ranging from .0938 to 1.2500 with affixed 4-48 threaded indicator stems. 31 piece Metric Set also available containing metric balls ranging from 2mm to 32mm. Supplied with 2.5mm stems or 4-48 stems. A painted and labeled stand to hold all the precision indicator balls for easy accessiblilty. A wooden storage case to protect the set and stand. Software available on a 3 1/2" or 5 1/4" floppy disk that can be used on any IBM or compatible PC. Inch/Metric software is compatible with DOS and Windows systems. Manual with complete illustrations and instructions on how to use the system.Model No. 22341-I, Metric Indicator Ball with 4-48 stems. Size: 3mm
Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. Available In 31 Piece Sets: Inch or Metric Sizes from 0.0938" to 1.2500"/2mm to 32mm. Individual Gage Balls Also Available. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball System. The system enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. The Precision Indicator Gage Ball System comes with the following: A set of thirty-one balls chrome steel hardened to 63RC, ground and lapped, and certified to grade 25 accuracy µ.0001 inch diameter, sphericity .000025 inch, sizes ranging from .0938 to 1.2500 with affixed 4-48 threaded indicator stems. 31 piece Metric Set also available containing metric balls ranging from 2mm to 32mm. Supplied with 2.5mm stems or 4-48 stems. A painted and labeled stand to hold all the precision indicator balls for easy accessiblilty. A wooden storage case to protect the set and stand. Software available on a 3 1/2" or 5 1/4" floppy disk that can be used on any IBM or compatible PC. Inch/Metric software is compatible with DOS and Windows systems. Manual with complete illustrations and instructions on how to use the system.Model No. 22341-I, Metric Indicator Ball with 4-48 stems. Size: 3mm

Suppliers

Company
Product
Description
Supplier Links
GAGE BALL 3MM W 4/48 STEM - 22341-I - Flexbar Machine Corporation
Islandia, NY, USA
GAGE BALL 3MM W 4/48 STEM
22341-I
GAGE BALL 3MM W 4/48 STEM 22341-I
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. Available In 31 Piece Sets: Inch or Metric Sizes from 0.0938" to 1.2500"/2mm to 32mm. Individual Gage Balls Also Available. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball System. The system enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. The Precision Indicator Gage Ball System comes with the following: A set of thirty-one balls chrome steel hardened to 63RC, ground and lapped, and certified to grade 25 accuracy µ.0001 inch diameter, sphericity .000025 inch, sizes ranging from .0938 to 1.2500 with affixed 4-48 threaded indicator stems. 31 piece Metric Set also available containing metric balls ranging from 2mm to 32mm. Supplied with 2.5mm stems or 4-48 stems. A painted and labeled stand to hold all the precision indicator balls for easy accessiblilty. A wooden storage case to protect the set and stand. Software available on a 3 1/2" or 5 1/4" floppy disk that can be used on any IBM or compatible PC. Inch/Metric software is compatible with DOS and Windows systems. Manual with complete illustrations and instructions on how to use the system.Model No. 22341-I, Metric Indicator Ball with 4-48 stems. Size: 3mm

THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™

PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS.

Available In 31 Piece Sets:
Inch or Metric Sizes from 0.0938" to 1.2500"/2mm to 32mm. Individual Gage Balls Also Available.

Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball System. The system enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions.

The Precision Indicator Gage Ball System comes with the following:

  • A set of thirty-one balls chrome steel hardened to 63RC, ground and lapped, and certified to grade 25 accuracy µ.0001 inch diameter, sphericity .000025 inch, sizes ranging from .0938 to 1.2500 with affixed 4-48 threaded indicator stems. 31 piece Metric Set also available containing metric balls ranging from 2mm to 32mm. Supplied with 2.5mm stems or 4-48 stems.
  • A painted and labeled stand to hold all the precision indicator balls for easy accessiblilty.
  • A wooden storage case to protect the set and stand.
  • Software available on a 3 1/2" or 5 1/4" floppy disk that can be used on any IBM or compatible PC. Inch/Metric software is compatible with DOS and Windows systems.
  • Manual with complete illustrations and instructions on how to use the system.Model No. 22341-I, Metric Indicator Ball with 4-48 stems.
  • Size: 3mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 22341-I
Product Name GAGE BALL 3MM W 4/48 STEM
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 327101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
Precision Slip Fit Inspection Balls - 29079 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC375 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details