Flexbar Machine Corporation OUTSIDE MICROMETER SET-0-6" 18804

Description
OUTSIDE MICROMETER SETS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Supplied in fitted case with corresponding setting standards and wrenches. .0001" reading. Sets up to 12" available. Model No. 18804, Outside Micrometer Set. Range: 0-6" Standards: 5
Description
OUTSIDE MICROMETER SETS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Supplied in fitted case with corresponding setting standards and wrenches. .0001" reading. Sets up to 12" available. Model No. 18804, Outside Micrometer Set. Range: 0-6" Standards: 5

Suppliers

Company
Product
Description
Supplier Links
OUTSIDE MICROMETER SET-0-6
Islandia, NY, USA
OUTSIDE MICROMETER SET-0-6"
18804
OUTSIDE MICROMETER SET-0-6" 18804
OUTSIDE MICROMETER SETS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Supplied in fitted case with corresponding setting standards and wrenches. .0001" reading. Sets up to 12" available. Model No. 18804, Outside Micrometer Set. Range: 0-6" Standards: 5

OUTSIDE MICROMETER SETS

  • .0001" reading.
  • Precision made.
  • Accuracy meets or exceeds Federal Specifications.
  • Carbide measuring faces.
  • Ratchet stop feature on all models.
  • Positive lever lock.
  • Green, baked enamel hammertone finished frame.
  • Barrel and thimble satin chrome finish.
  • Supplied in fitted case with corresponding setting standards and wrenches.
  • .0001" reading.
  • Sets up to 12" available. Model No. 18804, Outside Micrometer Set.
  • Range: 0-6"
  • Standards: 5
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18804
Product Name OUTSIDE MICROMETER SET-0-6"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Checking Balls - 29021 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 390847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details