Flexbar Machine Corporation GAGE BALL 23MM W 4/48 STEM 22361-I

Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 23mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22361-I, Metric Indicator Ball with 4-48 stems. Size: 23mm
Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 23mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22361-I, Metric Indicator Ball with 4-48 stems. Size: 23mm

Suppliers

Company
Product
Description
Supplier Links
GAGE BALL 23MM W 4/48 STEM - 22361-I - Flexbar Machine Corporation
Islandia, NY, USA
GAGE BALL 23MM W 4/48 STEM
22361-I
GAGE BALL 23MM W 4/48 STEM 22361-I
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 23mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22361-I, Metric Indicator Ball with 4-48 stems. Size: 23mm

THE FLEXBAR PRECISION INDICATOR GAGE BALL

PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS.

23mm Individual Gage Ball.

Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions.

  • Manual with complete illustrations and instructions on how to use the system. Model No. 22361-I, Metric Indicator Ball with 4-48 stems.
  • Size: 23mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 22361-I
Product Name GAGE BALL 23MM W 4/48 STEM
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 10.83 inch (275 mm)
View Details
Checking Balls - 29010 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Laser-based Measuring System - Labmaster Universal : Model 1000M - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Test Indicator
View Details