Flexbar Machine Corporation MINI DIGITAL THICKNESS/GROOVE GAGE 18536

Description
Flexbar Mini Digital Thickness/Groove Gage A Dual Purpose Gage Featuring "Snap" Style Spring Loaded Jaws for the Measurement of Thickness and External Grooves(Top Jaws) and Internal Dimensions(Bottom Jaws) Features Easy Operation Manual Power on/off Metric/Inch Conversion Zero Setting at Any Position Data Output Interface Resolution: 0.0005"/0.01mm Measuring Range: 0-1"/25mm Model No. 18536, Mini Digital Thickness/Groove Gage
Description
Flexbar Mini Digital Thickness/Groove Gage A Dual Purpose Gage Featuring "Snap" Style Spring Loaded Jaws for the Measurement of Thickness and External Grooves(Top Jaws) and Internal Dimensions(Bottom Jaws) Features Easy Operation Manual Power on/off Metric/Inch Conversion Zero Setting at Any Position Data Output Interface Resolution: 0.0005"/0.01mm Measuring Range: 0-1"/25mm Model No. 18536, Mini Digital Thickness/Groove Gage

Suppliers

Company
Product
Description
Supplier Links
MINI DIGITAL THICKNESS/GROOVE GAGE - 18536 - Flexbar Machine Corporation
Islandia, NY, USA
MINI DIGITAL THICKNESS/GROOVE GAGE
18536
MINI DIGITAL THICKNESS/GROOVE GAGE 18536
Flexbar Mini Digital Thickness/Groove Gage A Dual Purpose Gage Featuring "Snap" Style Spring Loaded Jaws for the Measurement of Thickness and External Grooves(Top Jaws) and Internal Dimensions(Bottom Jaws) Features Easy Operation Manual Power on/off Metric/Inch Conversion Zero Setting at Any Position Data Output Interface Resolution: 0.0005"/0.01mm Measuring Range: 0-1"/25mm Model No. 18536, Mini Digital Thickness/Groove Gage

Flexbar Mini Digital Thickness/Groove Gage

A Dual Purpose Gage Featuring "Snap" Style Spring Loaded Jaws for the Measurement of Thickness and External Grooves(Top Jaws) and Internal Dimensions(Bottom Jaws)

Features

  • Easy Operation
  • Manual Power on/off
  • Metric/Inch Conversion
  • Zero Setting at Any Position
  • Data Output Interface
  • Resolution: 0.0005"/0.01mm
  • Measuring Range: 0-1"/25mm Model No. 18536, Mini Digital Thickness/Groove Gage
Supplier's Site
MINI DIGITAL THICKNESS/GROOVE GAGE - 18536 - Flexbar Machine Corporation
Islandia, NY, USA
MINI DIGITAL THICKNESS/GROOVE GAGE
18536
MINI DIGITAL THICKNESS/GROOVE GAGE 18536
Flexbar Mini Digital Thickness/Groove Gage A Dual Purpose Gage Featuring "Snap" Style Spring Loaded Jaws for the Measurement of Thickness and External Grooves(Top Jaws) and Internal Dimensions(Bottom Jaws) Features Easy Operation Manual Power on/off Metric/Inch Conversion Zero Setting at Any Position Data Output Interface Resolution: 0.0005"/0.01mm Measuring Range: 0-1"/25mm Model No. 18536, Mini Digital Thickness/Groove Gage

Flexbar Mini Digital Thickness/Groove Gage

A Dual Purpose Gage Featuring "Snap" Style Spring Loaded Jaws for the Measurement of Thickness and External Grooves(Top Jaws) and Internal Dimensions(Bottom Jaws)

Features

  • Easy Operation
  • Manual Power on/off
  • Metric/Inch Conversion
  • Zero Setting at Any Position
  • Data Output Interface
  • Resolution: 0.0005"/0.01mm
  • Measuring Range: 0-1"/25mm Model No. 18536, Mini Digital Thickness/Groove Gage
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 18536 18536
Product Name MINI DIGITAL THICKNESS/GROOVE GAGE MINI DIGITAL THICKNESS/GROOVE GAGE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details