Flexbar Machine Corporation GAGE BALL 22MM W 4/48 STEM 22360-I

Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 22mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22360-I, Metric Indicator Ball with 4-48 stems. Size: 22mm
Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 22mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22360-I, Metric Indicator Ball with 4-48 stems. Size: 22mm

Suppliers

Company
Product
Description
Supplier Links
GAGE BALL 22MM W 4/48 STEM - 22360-I - Flexbar Machine Corporation
Islandia, NY, USA
GAGE BALL 22MM W 4/48 STEM
22360-I
GAGE BALL 22MM W 4/48 STEM 22360-I
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 22mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22360-I, Metric Indicator Ball with 4-48 stems. Size: 22mm

THE FLEXBAR PRECISION INDICATOR GAGE BALL

PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS.

22mm Individual Gage Ball.

Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions.

  • Manual with complete illustrations and instructions on how to use the system. Model No. 22360-I, Metric Indicator Ball with 4-48 stems.
  • Size: 22mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 22360-I
Product Name GAGE BALL 22MM W 4/48 STEM
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 27MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Plain Shank Fixture Balls - 29002 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details