Flexbar Machine Corporation Flexbar Eracle High Precision Digital Electronic Vernier Cal 19430

Description
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 20"/500mm Beam Dim.: 30 x 10 Overall Accuracy: .0015"/.03mm
Description
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 20"/500mm Beam Dim.: 30 x 10 Overall Accuracy: .0015"/.03mm

Suppliers

Company
Product
Description
Supplier Links
Flexbar Eracle High Precision Digital Electronic Vernier Cal - 19430 - Flexbar Machine Corporation
Islandia, NY, USA
Flexbar Eracle High Precision Digital Electronic Vernier Cal
19430
Flexbar Eracle High Precision Digital Electronic Vernier Cal 19430
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 20"/500mm Beam Dim.: 30 x 10 Overall Accuracy: .0015"/.03mm

FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS

Light Weight & Balanced for Highly Accurate Readings

  • .0005"/.01mm Resolution
  • Measuring Ranges Up to 40"/1000mm
  • Jaw Depths Up to 8"/200mm
  • IP54 Protection
  • Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws.
  • Measuring Range: 20"/500mm
  • Beam Dim.: 30 x 10
  • Overall Accuracy: .0015"/.03mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19430
Product Name Flexbar Eracle High Precision Digital Electronic Vernier Cal
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details