Flexbar Machine Corporation GAGE BALL 30MM W 4/48 STEM 22368-I

Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 30mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22368-I, Metric Indicator Ball with 4-48 stems. Size: 30mm
Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 30mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22368-I, Metric Indicator Ball with 4-48 stems. Size: 30mm

Suppliers

Company
Product
Description
Supplier Links
GAGE BALL 30MM W 4/48 STEM - 22368-I - Flexbar Machine Corporation
Islandia, NY, USA
GAGE BALL 30MM W 4/48 STEM
22368-I
GAGE BALL 30MM W 4/48 STEM 22368-I
THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 30mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22368-I, Metric Indicator Ball with 4-48 stems. Size: 30mm

THE FLEXBAR PRECISION INDICATOR GAGE BALL

PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS.

30mm Individual Gage Ball.

Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions.

  • Manual with complete illustrations and instructions on how to use the system. Model No. 22368-I, Metric Indicator Ball with 4-48 stems.
  • Size: 30mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 22368-I
Product Name GAGE BALL 30MM W 4/48 STEM
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Tapped Construction Balls - 29090 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Micrometers - 3074543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details