Flexbar Machine Corporation 4-WAY STEEL PARALLELS,PAIR,6 X 1/2 X 1 21040

Description
4-WAY STEEL PARALLELS - Matched Pairs Made of tool steel hardened to Rc 58-62 and ground in matched pairs on four sides for use where extra precision is required. Pairs are matched in size on the width and height to a tolerance of ±0.0002" on 6, 8 and 12" lengths and 0.0003" for longer lengths. Total parallelism, straightness over the full length and size tolerance between pieces of a matched pair is 0.0001" on 6 and 8" lengths, 0.0002 on 12" lengths and 0.0003" on longer lengths. Adjacent ground sides are square with each other within 0.0004", except the 6 x 1/4 x 3/4, 6 x 1/4 x 3/8 and 6 x 1/4 x 1/2 sizes, which are square within 0.0005". Model No. 21040, 4-Way Steel Parallels, Pair, 6 X 1/2 X 1.
Description
4-WAY STEEL PARALLELS - Matched Pairs Made of tool steel hardened to Rc 58-62 and ground in matched pairs on four sides for use where extra precision is required. Pairs are matched in size on the width and height to a tolerance of ±0.0002" on 6, 8 and 12" lengths and 0.0003" for longer lengths. Total parallelism, straightness over the full length and size tolerance between pieces of a matched pair is 0.0001" on 6 and 8" lengths, 0.0002 on 12" lengths and 0.0003" on longer lengths. Adjacent ground sides are square with each other within 0.0004", except the 6 x 1/4 x 3/4, 6 x 1/4 x 3/8 and 6 x 1/4 x 1/2 sizes, which are square within 0.0005". Model No. 21040, 4-Way Steel Parallels, Pair, 6 X 1/2 X 1.

Suppliers

Company
Product
Description
Supplier Links
4-WAY STEEL PARALLELS,PAIR,6 X 1/2 X 1 - 21040 - Flexbar Machine Corporation
Islandia, NY, USA
4-WAY STEEL PARALLELS,PAIR,6 X 1/2 X 1
21040
4-WAY STEEL PARALLELS,PAIR,6 X 1/2 X 1 21040
4-WAY STEEL PARALLELS - Matched Pairs Made of tool steel hardened to Rc 58-62 and ground in matched pairs on four sides for use where extra precision is required. Pairs are matched in size on the width and height to a tolerance of ±0.0002" on 6, 8 and 12" lengths and 0.0003" for longer lengths. Total parallelism, straightness over the full length and size tolerance between pieces of a matched pair is 0.0001" on 6 and 8" lengths, 0.0002 on 12" lengths and 0.0003" on longer lengths. Adjacent ground sides are square with each other within 0.0004", except the 6 x 1/4 x 3/4, 6 x 1/4 x 3/8 and 6 x 1/4 x 1/2 sizes, which are square within 0.0005". Model No. 21040, 4-Way Steel Parallels, Pair, 6 X 1/2 X 1.

4-WAY STEEL PARALLELS - Matched Pairs

  • Made of tool steel hardened to Rc 58-62 and ground in matched pairs on four sides for use where extra precision is required.
  • Pairs are matched in size on the width and height to a tolerance of ±0.0002" on 6, 8 and 12" lengths and 0.0003" for longer lengths.
  • Total parallelism, straightness over the full length and size tolerance between pieces of a matched pair is 0.0001" on 6 and 8" lengths, 0.0002 on 12" lengths and 0.0003" on longer lengths.
  • Adjacent ground sides are square with each other within 0.0004", except the 6 x 1/4 x 3/4, 6 x 1/4 x 3/8 and 6 x 1/4 x 1/2 sizes, which are square within 0.0005". Model No. 21040, 4-Way Steel Parallels, Pair, 6 X 1/2 X 1.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 21040
Product Name 4-WAY STEEL PARALLELS,PAIR,6 X 1/2 X 1
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Micrometers - 327090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 0.9843 inch (25 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details