Flexbar Machine Corporation INTERNAL DIAL CALIPER,1.125"-2.125" RANGE 18542

Description
INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms. Dial reading .200" per revolution (2x.100"). Revolution counter. Spring loaded-constant measuring pressure. Each caliper has 1" movement. Can be set with micrometer or ring gage. Bezel rotates for zero setting. Arms automatically open/close when button released. Model No. 18542, Internal Dial Caliper, 1.125"-2.125" Range.
Description
INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms. Dial reading .200" per revolution (2x.100"). Revolution counter. Spring loaded-constant measuring pressure. Each caliper has 1" movement. Can be set with micrometer or ring gage. Bezel rotates for zero setting. Arms automatically open/close when button released. Model No. 18542, Internal Dial Caliper, 1.125"-2.125" Range.

Suppliers

Company
Product
Description
Supplier Links
INTERNAL DIAL CALIPER,1.125
Islandia, NY, USA
INTERNAL DIAL CALIPER,1.125"-2.125" RANGE
18542
INTERNAL DIAL CALIPER,1.125"-2.125" RANGE 18542
INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms. Dial reading .200" per revolution (2x.100"). Revolution counter. Spring loaded-constant measuring pressure. Each caliper has 1" movement. Can be set with micrometer or ring gage. Bezel rotates for zero setting. Arms automatically open/close when button released. Model No. 18542, Internal Dial Caliper, 1.125"-2.125" Range.

INTERNAL DIAL CALIPER GAGES
For Checking Internal Bores, Grooves and Recesses... .001" Graduations

  • Spring loaded arms and ceramic contact points for accurate measurements under constant pressure.
  • Push-button to close arms.
  • Dial reading .200" per revolution (2x.100").
  • Revolution counter.
  • Spring loaded-constant measuring pressure.
  • Each caliper has 1" movement.
  • Can be set with micrometer or ring gage.
  • Bezel rotates for zero setting.
  • Arms automatically open/close when button released. Model No. 18542, Internal Dial Caliper, 1.125"-2.125" Range.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18542
Product Name INTERNAL DIAL CALIPER,1.125"-2.125" RANGE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Tapped Construction Balls - 29091 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Calipers - 2300123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details