Flexbar Machine Corporation DIGITAL OUTSIDE MICROMETER,2-3",.0001" 18772

Description
DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop. Satin chrome finish with microfine graduations. Frame is baked hammertone enamel. Carbide measuring faces. Positive locking nut on spindle. Models 18771 and up supplied with standards. Complete with fitted case. Model No. 18772, Digital Outside Micrometer, Individual Model. Range: 2-3"
Description
DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop. Satin chrome finish with microfine graduations. Frame is baked hammertone enamel. Carbide measuring faces. Positive locking nut on spindle. Models 18771 and up supplied with standards. Complete with fitted case. Model No. 18772, Digital Outside Micrometer, Individual Model. Range: 2-3"

Suppliers

Company
Product
Description
Supplier Links
DIGITAL OUTSIDE MICROMETER,2-3
Islandia, NY, USA
DIGITAL OUTSIDE MICROMETER,2-3",.0001"
18772
DIGITAL OUTSIDE MICROMETER,2-3",.0001" 18772
DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop. Satin chrome finish with microfine graduations. Frame is baked hammertone enamel. Carbide measuring faces. Positive locking nut on spindle. Models 18771 and up supplied with standards. Complete with fitted case. Model No. 18772, Digital Outside Micrometer, Individual Model. Range: 2-3"

DIGITAL OUTSIDE MICROMETERS & SETS

Accurate readings to .0001"
Meets or exceeds Federal Specifications for accuracy

  • Reads .001" on the digital counter.
  • .0001" reading on the sleeve - Ratchet stop.
  • Satin chrome finish with microfine graduations.
  • Frame is baked hammertone enamel.
  • Carbide measuring faces.
  • Positive locking nut on spindle.
  • Models 18771 and up supplied with standards.
  • Complete with fitted case. Model No. 18772, Digital Outside Micrometer, Individual Model.
  • Range: 2-3"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18772
Product Name DIGITAL OUTSIDE MICROMETER,2-3",.0001"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - T15 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details