Flexbar Machine Corporation Individual Metric Gage Ball 32mm 32370

Description
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32370, Individual Gage Ball Size: 32mm Please Call for Quote
Description
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32370, Individual Gage Ball Size: 32mm Please Call for Quote

Suppliers

Company
Product
Description
Supplier Links
Individual Metric Gage Ball 32mm - 32370 - Flexbar Machine Corporation
Islandia, NY, USA
Individual Metric Gage Ball 32mm
32370
Individual Metric Gage Ball 32mm 32370
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32370, Individual Gage Ball Size: 32mm Please Call for Quote

INDIVIDUAL PRECISION GRADE GAGE BALLS

Chrome Steel Hardened To 63RC, Ground and Lapped

Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity*

INCH AND METRIC SIZES AVAILABLE

Model No. 32370, Individual Gage Ball

  • Size: 32mm Please Call for Quote
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 32370
Product Name Individual Metric Gage Ball 32mm
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Standard Tooling Balls - 29032 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 326926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details