Flexbar Machine Corporation DIGITAL OUTSIDE MICROMETER SET-0-3" 18775

Description
DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop. Satin chrome finish with microfine graduations. Frame is baked hammertone enamel. Carbide measuring faces. Positive locking nut on spindle. Models 18771 and up supplied with standards. Complete with fitted case. Model No. 18773, Digital Outside Micrometer Set. Range: 0-3"
Description
DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop. Satin chrome finish with microfine graduations. Frame is baked hammertone enamel. Carbide measuring faces. Positive locking nut on spindle. Models 18771 and up supplied with standards. Complete with fitted case. Model No. 18773, Digital Outside Micrometer Set. Range: 0-3"

Suppliers

Company
Product
Description
Supplier Links
DIGITAL OUTSIDE MICROMETER SET-0-3
Islandia, NY, USA
DIGITAL OUTSIDE MICROMETER SET-0-3"
18775
DIGITAL OUTSIDE MICROMETER SET-0-3" 18775
DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop. Satin chrome finish with microfine graduations. Frame is baked hammertone enamel. Carbide measuring faces. Positive locking nut on spindle. Models 18771 and up supplied with standards. Complete with fitted case. Model No. 18773, Digital Outside Micrometer Set. Range: 0-3"

DIGITAL OUTSIDE MICROMETERS & SETS

Accurate readings to .0001"
Meets or exceeds Federal Specifications for accuracy

  • Reads .001" on the digital counter.
  • .0001" reading on the sleeve - Ratchet stop.
  • Satin chrome finish with microfine graduations.
  • Frame is baked hammertone enamel.
  • Carbide measuring faces.
  • Positive locking nut on spindle.
  • Models 18771 and up supplied with standards.
  • Complete with fitted case. Model No. 18773, Digital Outside Micrometer Set.
  • Range: 0-3"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18775
Product Name DIGITAL OUTSIDE MICROMETER SET-0-3"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Precision Slip Fit Inspection Balls - 29075 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 2436801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details