Flexbar Machine Corporation COMPAC DIAL INDICATOR 355AB 20262

Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20262, Compac Dial Indicator 355AB. Compac No. 355AB Measurement Range: .120" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001"
Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20262, Compac Dial Indicator 355AB. Compac No. 355AB Measurement Range: .120" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001"

Suppliers

Company
Product
Description
Supplier Links
COMPAC DIAL INDICATOR 355AB - 20262 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 355AB
20262
COMPAC DIAL INDICATOR 355AB 20262
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20262, Compac Dial Indicator 355AB. Compac No. 355AB Measurement Range: .120" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001"

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20262, Compac Dial Indicator 355AB.
  • Compac No. 355AB
  • Measurement Range: .120"
  • Range Per Rev.: .010"
  • Reading: 0-100
  • Graduation: .0001"
Supplier's Site
COMPAC DIAL INDICATOR 355AB - 20262 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 355AB
20262
COMPAC DIAL INDICATOR 355AB 20262
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20262, Compac Dial Indicator 355AB. Compac No. 355AB Measurement Range: .120" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001"

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20262, Compac Dial Indicator 355AB.
  • Compac No. 355AB
  • Measurement Range: .120"
  • Range Per Rev.: .010"
  • Reading: 0-100
  • Graduation: .0001"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 20262 20262
Product Name COMPAC DIAL INDICATOR 355AB COMPAC DIAL INDICATOR 355AB
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauges - 330891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
One Piece Inspection Balls with Shoulder - 29087 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Bench Micrometer - SuperMicrometer™ : Model 504 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details