Flexbar Machine Corporation EXTERNAL DIAL CALIPER GAGE,1.125"-2.125" RANGE 18553

Description
For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No. 18553, External Dial Caliper Gage, 1.125"-2.125" Range.
Description
For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No. 18553, External Dial Caliper Gage, 1.125"-2.125" Range.

Suppliers

Company
Product
Description
Supplier Links
EXTERNAL DIAL CALIPER GAGE,1.125
Islandia, NY, USA
EXTERNAL DIAL CALIPER GAGE,1.125"-2.125" RANGE
18553
EXTERNAL DIAL CALIPER GAGE,1.125"-2.125" RANGE 18553
For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No. 18553, External Dial Caliper Gage, 1.125"-2.125" Range.
    For Checking Outside Diameters, Recess Diameters, etc.
  • Same features as internal caliper gages above.
  • 2" Dial Face Diameter.
  • Length of arm is 3 1/4".
  • Measuring anvil length = 13/32".
  • Measuring anvil thickness = 3/32".
  • Can be set with gage blocks or micrometer standards.
  • Includes fitted case. Model No. 18553, External Dial Caliper Gage, 1.125"-2.125" Range.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18553
Product Name EXTERNAL DIAL CALIPER GAGE,1.125"-2.125" RANGE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
One Piece Inspection Balls with Shoulder - 29045 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Plug Gauges & Ring Gauges - 1770523 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details