Flexbar Machine Corporation IP54 Digital Micrometer 0-1"/25mm 19265

Description
IP54 DIGITAL DISC MICROMETERS With Disc Measuring Faces for Gear Tooth Measurements Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included
Description
IP54 DIGITAL DISC MICROMETERS With Disc Measuring Faces for Gear Tooth Measurements Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included

Suppliers

Company
Product
Description
Supplier Links
IP54 Digital Micrometer 0-1
Islandia, NY, USA
IP54 Digital Micrometer 0-1"/25mm
19265
IP54 Digital Micrometer 0-1"/25mm 19265
IP54 DIGITAL DISC MICROMETERS With Disc Measuring Faces for Gear Tooth Measurements Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included

IP54 DIGITAL DISC MICROMETERS

With Disc Measuring Faces for Gear Tooth Measurements

Features:

  • Large LCD Display
  • Inch-metric and zero setting at any position
  • SPC output
  • Friction thimble
  • Chrome plated frame
  • Carbide tips
  • Resolution:.00005"/.001mm
  • Automatic power off
  • Easy single-handed use
  • Heat insulated frame
  • Fitted case included
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19265
Product Name IP54 Digital Micrometer 0-1"/25mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Micrometers - 7255709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details