Flexbar Machine Corporation Indiv Metric Gage Ball 11mm 32349

Description
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32349, Individual Gage Ball Size: 11mm
Description
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32349, Individual Gage Ball Size: 11mm

Suppliers

Company
Product
Description
Supplier Links
Indiv Metric Gage Ball 11mm - 32349 - Flexbar Machine Corporation
Islandia, NY, USA
Indiv Metric Gage Ball 11mm
32349
Indiv Metric Gage Ball 11mm 32349
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32349, Individual Gage Ball Size: 11mm

INDIVIDUAL PRECISION GRADE GAGE BALLS

Chrome Steel Hardened To 63RC, Ground and Lapped

Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity*

INCH AND METRIC SIZES AVAILABLE

Model No. 32349, Individual Gage Ball

  • Size: 11mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 32349
Product Name Indiv Metric Gage Ball 11mm
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Tapped Construction Balls - 29091 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
DTI Gauges - 6122566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details