Flexbar Machine Corporation DIGITAL OUTSIDE MICROMETER SET-0-4" 18776

Description
DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop. Satin chrome finish with microfine graduations. Frame is baked hammertone enamel. Carbide measuring faces. Positive locking nut on spindle. Models 18771 and up supplied with standards. Complete with fitted case. Model No. 18776, Digital Outside Micrometer Set. Range: 0-4"
Description
DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop. Satin chrome finish with microfine graduations. Frame is baked hammertone enamel. Carbide measuring faces. Positive locking nut on spindle. Models 18771 and up supplied with standards. Complete with fitted case. Model No. 18776, Digital Outside Micrometer Set. Range: 0-4"

Suppliers

Company
Product
Description
Supplier Links
DIGITAL OUTSIDE MICROMETER SET-0-4
Islandia, NY, USA
DIGITAL OUTSIDE MICROMETER SET-0-4"
18776
DIGITAL OUTSIDE MICROMETER SET-0-4" 18776
DIGITAL OUTSIDE MICROMETERS & SETS Accurate readings to .0001" Meets or exceeds Federal Specifications for accuracy Reads .001" on the digital counter. .0001" reading on the sleeve - Ratchet stop. Satin chrome finish with microfine graduations. Frame is baked hammertone enamel. Carbide measuring faces. Positive locking nut on spindle. Models 18771 and up supplied with standards. Complete with fitted case. Model No. 18776, Digital Outside Micrometer Set. Range: 0-4"

DIGITAL OUTSIDE MICROMETERS & SETS

Accurate readings to .0001"
Meets or exceeds Federal Specifications for accuracy

  • Reads .001" on the digital counter.
  • .0001" reading on the sleeve - Ratchet stop.
  • Satin chrome finish with microfine graduations.
  • Frame is baked hammertone enamel.
  • Carbide measuring faces.
  • Positive locking nut on spindle.
  • Models 18771 and up supplied with standards.
  • Complete with fitted case. Model No. 18776, Digital Outside Micrometer Set.
  • Range: 0-4"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18776
Product Name DIGITAL OUTSIDE MICROMETER SET-0-4"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Back-to-Back Distance Measuring Gauges - IMR Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details
Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details