Flexbar Machine Corporation Digi-Met Universal Style Caliper 19245

Description
DIGI-MET-« Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: Digi-Met electronic functions. 4-way measurements- inside, outside, depth and step. Sliding internal top cross jaw. Length of bottom jaws: 1.574" (40mm) Resolution: .0005" (.01mm) Accuracy: .001" (.02mm) REPEATABILITY: 1 Digit 10µm ± 2s Includes OPTO RS232C SPC output Caliper does not include depth rod.
Description
DIGI-MET-« Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: Digi-Met electronic functions. 4-way measurements- inside, outside, depth and step. Sliding internal top cross jaw. Length of bottom jaws: 1.574" (40mm) Resolution: .0005" (.01mm) Accuracy: .001" (.02mm) REPEATABILITY: 1 Digit 10µm ± 2s Includes OPTO RS232C SPC output Caliper does not include depth rod.

Suppliers

Company
Product
Description
Supplier Links
Digi-Met Universal Style Caliper - 19245 - Flexbar Machine Corporation
Islandia, NY, USA
Digi-Met Universal Style Caliper
19245
Digi-Met Universal Style Caliper 19245
DIGI-MET-« Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: Digi-Met electronic functions. 4-way measurements- inside, outside, depth and step. Sliding internal top cross jaw. Length of bottom jaws: 1.574" (40mm) Resolution: .0005" (.01mm) Accuracy: .001" (.02mm) REPEATABILITY: 1 Digit 10µm ± 2s Includes OPTO RS232C SPC output Caliper does not include depth rod.

DIGI-MET-« Universal Style Calipers

With 4-Way Measurement - .0005"/.01mm Resolution
Made from hardened stainless steel. High precision machined frame.

Features:

  • Digi-Met electronic functions.
  • 4-way measurements- inside, outside, depth and step.
  • Sliding internal top cross jaw.
  • Length of bottom jaws: 1.574" (40mm)
  • Resolution: .0005" (.01mm) Accuracy: .001" (.02mm)
  • REPEATABILITY: 1 Digit 10µm ± 2s
  • Includes OPTO RS232C SPC output
  • Caliper does not include depth rod.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19245
Product Name Digi-Met Universal Style Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details