Flexbar Machine Corporation COMPAC DIAL INDICATOR 555AB 20271

Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20271, Compac Dial Indicator 555AB. Compac No. 555AB Measurement Range: .200" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001"
Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20271, Compac Dial Indicator 555AB. Compac No. 555AB Measurement Range: .200" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001"

Suppliers

Company
Product
Description
Supplier Links
COMPAC DIAL INDICATOR 555AB - 20271 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 555AB
20271
COMPAC DIAL INDICATOR 555AB 20271
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20271, Compac Dial Indicator 555AB. Compac No. 555AB Measurement Range: .200" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001"

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20271, Compac Dial Indicator 555AB.
  • Compac No. 555AB
  • Measurement Range: .200"
  • Range Per Rev.: .010"
  • Reading: 0-100
  • Graduation: .0001"
Supplier's Site
COMPAC DIAL INDICATOR 555AB - 20271 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 555AB
20271
COMPAC DIAL INDICATOR 555AB 20271
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20271, Compac Dial Indicator 555AB. Compac No. 555AB Measurement Range: .200" Range Per Rev.: .010" Reading: 0-100 Graduation: .0001"

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20271, Compac Dial Indicator 555AB.
  • Compac No. 555AB
  • Measurement Range: .200"
  • Range Per Rev.: .010"
  • Reading: 0-100
  • Graduation: .0001"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 20271 20271
Product Name COMPAC DIAL INDICATOR 555AB COMPAC DIAL INDICATOR 555AB
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
DTI Gauges - 3008293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details