Flexbar Machine Corporation DIGI-MET MULTI-MODE INDICATOR-0-1" 18515

Description
DIGI-MET MULTI-MODE ELECTRONIC INDICATORS Preisser introduces the next generation of Digi-Met Indicators:NEW DIGI-MET MULTI-MODE FEATURES: MIN/MAX/TIR Modes Tolerance Signal Lights Selectable Resolution Bidirectional RS-232 Output Preset Recall .00005" (.001mm) resolution AGD Group 2 specifications, 8mm stem with 3/8" bushing adaptor Display face rotates 270° for easy viewing Two presets with preset recall Floating zero Accuracy .00008"±2s (.002mm±2s) Repeatability .0002" (.005mm) Model No. 18515, Digi-Met Multi-Mode Indicator with 0-1" (25mm) range.
Description
DIGI-MET MULTI-MODE ELECTRONIC INDICATORS Preisser introduces the next generation of Digi-Met Indicators:NEW DIGI-MET MULTI-MODE FEATURES: MIN/MAX/TIR Modes Tolerance Signal Lights Selectable Resolution Bidirectional RS-232 Output Preset Recall .00005" (.001mm) resolution AGD Group 2 specifications, 8mm stem with 3/8" bushing adaptor Display face rotates 270° for easy viewing Two presets with preset recall Floating zero Accuracy .00008"±2s (.002mm±2s) Repeatability .0002" (.005mm) Model No. 18515, Digi-Met Multi-Mode Indicator with 0-1" (25mm) range.

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET MULTI-MODE INDICATOR-0-1
Islandia, NY, USA
DIGI-MET MULTI-MODE INDICATOR-0-1"
18515
DIGI-MET MULTI-MODE INDICATOR-0-1" 18515
DIGI-MET MULTI-MODE ELECTRONIC INDICATORS Preisser introduces the next generation of Digi-Met Indicators:NEW DIGI-MET MULTI-MODE FEATURES: MIN/MAX/TIR Modes Tolerance Signal Lights Selectable Resolution Bidirectional RS-232 Output Preset Recall .00005" (.001mm) resolution AGD Group 2 specifications, 8mm stem with 3/8" bushing adaptor Display face rotates 270° for easy viewing Two presets with preset recall Floating zero Accuracy .00008"±2s (.002mm±2s) Repeatability .0002" (.005mm) Model No. 18515, Digi-Met Multi-Mode Indicator with 0-1" (25mm) range.

DIGI-MET MULTI-MODE ELECTRONIC INDICATORS

Preisser introduces the next generation of Digi-Met Indicators:NEW DIGI-MET MULTI-MODE

FEATURES:

  • MIN/MAX/TIR Modes
  • Tolerance Signal Lights
  • Selectable Resolution
  • Bidirectional RS-232 Output
  • Preset Recall
  • .00005" (.001mm) resolution
  • AGD Group 2 specifications, 8mm stem with 3/8" bushing adaptor
  • Display face rotates 270° for easy viewing
  • Two presets with preset recall
  • Floating zero
  • Accuracy .00008"±2s (.002mm±2s)
  • Repeatability .0002" (.005mm) Model No. 18515, Digi-Met Multi-Mode Indicator with 0-1" (25mm) range.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18515
Product Name DIGI-MET MULTI-MODE INDICATOR-0-1"
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Micrometers - 7857866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details