Flexbar Machine Corporation GAGE BALL 12MM W 4/48 STEM 22350-I

Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 12mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22350-I, Metric Indicator Ball with 4-48 stems. Size: 12mm
Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 12mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22350-I, Metric Indicator Ball with 4-48 stems. Size: 12mm

Suppliers

Company
Product
Description
Supplier Links
GAGE BALL 12MM W 4/48 STEM - 22350-I - Flexbar Machine Corporation
Islandia, NY, USA
GAGE BALL 12MM W 4/48 STEM
22350-I
GAGE BALL 12MM W 4/48 STEM 22350-I
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 12mm Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. Manual with complete illustrations and instructions on how to use the system. Model No. 22350-I, Metric Indicator Ball with 4-48 stems. Size: 12mm

THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™

PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS.

12mm Individual Gage Ball.

Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The Gage Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions.

  • Manual with complete illustrations and instructions on how to use the system. Model No. 22350-I, Metric Indicator Ball with 4-48 stems.
  • Size: 12mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 22350-I
Product Name GAGE BALL 12MM W 4/48 STEM
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Micrometers - 2614682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details