Flexbar Machine Corporation DIGITAL MULTI-GAGE,BASIC KIT,EXTRA-LONG RANGE 19230-L

Description
FLEXBAR DIGITAL MULTI-GAGE™ A Multi-Function, Precision Measuring Instrument with Virtually Unlimited Application Adaptability With today's high costs for measuring equipment and increased inspection and metrology requirements, the FLEXBAR DIGITAL MULTI-GAGE SYSTEM provides a highly effective and economical solution for a myriad of measurement applications including: General I.D. & O.D. Measurements. Thread Pitch diameter, I.D. or O.D. Grooves and Recesses. (with Brew-Tech System ). Center-to-Center. Tapers, Chamfers. Deep Measurements. Many other applications. Introducing the latest in electronic measuring instrument technology...the Flexbar Multi-Gage utilizes a Preisser DIGI-MET electronic scale featuring Sylvac Direct RS-232 Output. Using a totally new, high accuracy capacitive sensor, DIGI-MET PLUS gages can be connected to any computer, data collector or printer without an interface. Other new features include: Large, high contrast LCD display. PRESET function. Freeze hold feature. DIGI-MET electronic functions. Low drain lithium battery (2-3 yr life). Scale accuracy to DIN 862. ON/OFF feature. New optoelectronic cable available for direct RS-232 output. SPECIFICATIONS: Resolution: .0005" (.01mm). Direct inch/metric conversion. Accuracy: .001" (.02mm). Measuring/tracking speed: 60"/sec. Repeatability: 1 digit LCD display indicated in/mm, hold, PRESET and zero functions. Completely hardened throughout stainless steel construction. Hold feature freezes display for later viewing -perfect for hard to reach measurements. Any Flexbar System Precision Indicator Gage Balls can be affixed in-line for center to center measurements. They can also be attached horizontally for other measurement applications. Using optional mounts for the Brew-Tech™ Adjustable Thread Gage System, the FLEXBAR DIGITAL MULTI-GAGE simplifies the measuring process for outside and inside threads.
Description
FLEXBAR DIGITAL MULTI-GAGE™ A Multi-Function, Precision Measuring Instrument with Virtually Unlimited Application Adaptability With today's high costs for measuring equipment and increased inspection and metrology requirements, the FLEXBAR DIGITAL MULTI-GAGE SYSTEM provides a highly effective and economical solution for a myriad of measurement applications including: General I.D. & O.D. Measurements. Thread Pitch diameter, I.D. or O.D. Grooves and Recesses. (with Brew-Tech System ). Center-to-Center. Tapers, Chamfers. Deep Measurements. Many other applications. Introducing the latest in electronic measuring instrument technology...the Flexbar Multi-Gage utilizes a Preisser DIGI-MET electronic scale featuring Sylvac Direct RS-232 Output. Using a totally new, high accuracy capacitive sensor, DIGI-MET PLUS gages can be connected to any computer, data collector or printer without an interface. Other new features include: Large, high contrast LCD display. PRESET function. Freeze hold feature. DIGI-MET electronic functions. Low drain lithium battery (2-3 yr life). Scale accuracy to DIN 862. ON/OFF feature. New optoelectronic cable available for direct RS-232 output. SPECIFICATIONS: Resolution: .0005" (.01mm). Direct inch/metric conversion. Accuracy: .001" (.02mm). Measuring/tracking speed: 60"/sec. Repeatability: 1 digit LCD display indicated in/mm, hold, PRESET and zero functions. Completely hardened throughout stainless steel construction. Hold feature freezes display for later viewing -perfect for hard to reach measurements. Any Flexbar System Precision Indicator Gage Balls can be affixed in-line for center to center measurements. They can also be attached horizontally for other measurement applications. Using optional mounts for the Brew-Tech™ Adjustable Thread Gage System, the FLEXBAR DIGITAL MULTI-GAGE simplifies the measuring process for outside and inside threads.

Suppliers

Company
Product
Description
Supplier Links
DIGITAL MULTI-GAGE,BASIC KIT,EXTRA-LONG RANGE - 19230-L - Flexbar Machine Corporation
Islandia, NY, USA
DIGITAL MULTI-GAGE,BASIC KIT,EXTRA-LONG RANGE
19230-L
DIGITAL MULTI-GAGE,BASIC KIT,EXTRA-LONG RANGE 19230-L
FLEXBAR DIGITAL MULTI-GAGE™ A Multi-Function, Precision Measuring Instrument with Virtually Unlimited Application Adaptability With today's high costs for measuring equipment and increased inspection and metrology requirements, the FLEXBAR DIGITAL MULTI-GAGE SYSTEM provides a highly effective and economical solution for a myriad of measurement applications including: General I.D. & O.D. Measurements. Thread Pitch diameter, I.D. or O.D. Grooves and Recesses. (with Brew-Tech System ). Center-to-Center. Tapers, Chamfers. Deep Measurements. Many other applications. Introducing the latest in electronic measuring instrument technology...the Flexbar Multi-Gage utilizes a Preisser DIGI-MET electronic scale featuring Sylvac Direct RS-232 Output. Using a totally new, high accuracy capacitive sensor, DIGI-MET PLUS gages can be connected to any computer, data collector or printer without an interface. Other new features include: Large, high contrast LCD display. PRESET function. Freeze hold feature. DIGI-MET electronic functions. Low drain lithium battery (2-3 yr life). Scale accuracy to DIN 862. ON/OFF feature. New optoelectronic cable available for direct RS-232 output. SPECIFICATIONS: Resolution: .0005" (.01mm). Direct inch/metric conversion. Accuracy: .001" (.02mm). Measuring/tracking speed: 60"/sec. Repeatability: 1 digit LCD display indicated in/mm, hold, PRESET and zero functions. Completely hardened throughout stainless steel construction. Hold feature freezes display for later viewing -perfect for hard to reach measurements. Any Flexbar System Precision Indicator Gage Balls can be affixed in-line for center to center measurements. They can also be attached horizontally for other measurement applications. Using optional mounts for the Brew-Tech™ Adjustable Thread Gage System, the FLEXBAR DIGITAL MULTI-GAGE simplifies the measuring process for outside and inside threads.

FLEXBAR DIGITAL MULTI-GAGE™

A Multi-Function, Precision Measuring Instrument with Virtually Unlimited Application Adaptability

With today's high costs for measuring equipment and increased inspection and metrology requirements, the FLEXBAR DIGITAL MULTI-GAGE SYSTEM provides a highly effective and economical solution for a myriad of measurement applications including:

  • General I.D. & O.D. Measurements.
  • Thread Pitch diameter, I.D. or O.D.
  • Grooves and Recesses.
  • (with Brew-Tech System ).
  • Center-to-Center.
  • Tapers, Chamfers.
  • Deep Measurements.
  • Many other applications. Introducing the latest in electronic measuring instrument technology...the Flexbar Multi-Gage utilizes a Preisser DIGI-MET electronic scale featuring Sylvac Direct RS-232 Output. Using a totally new, high accuracy capacitive sensor, DIGI-MET PLUS gages can be connected to any computer, data collector or printer without an interface. Other new features include:
  • Large, high contrast LCD display.
  • PRESET function.
  • Freeze hold feature.
  • DIGI-MET electronic functions.
  • Low drain lithium battery (2-3 yr life).
  • Scale accuracy to DIN 862.
  • ON/OFF feature.
  • New optoelectronic cable available for
  • direct RS-232 output. SPECIFICATIONS:
  • Resolution: .0005" (.01mm).
  • Direct inch/metric conversion.
  • Accuracy: .001" (.02mm).
  • Measuring/tracking speed: 60"/sec.
  • Repeatability: 1 digit
  • LCD display indicated in/mm, hold, PRESET and zero functions.
  • Completely hardened throughout stainless steel construction.
  • Hold feature freezes display for later viewing -perfect for hard to reach measurements. Any Flexbar System Precision Indicator Gage Balls can be affixed in-line for center to center measurements. They can also be attached horizontally for other measurement applications. Using optional mounts for the Brew-Tech™ Adjustable Thread Gage System, the FLEXBAR DIGITAL MULTI-GAGE simplifies the measuring process for outside and inside threads.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19230-L
Product Name DIGITAL MULTI-GAGE,BASIC KIT,EXTRA-LONG RANGE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details