Flexbar Machine Corporation Flexbar Digi-Fiber High Precision Electronic Vernier Caliper 19417

Description
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 80"/2000mm Jaws Length: 200mm Overall Tolerance: .0045"/ 0,09mm Optional Stabilizing and Measuring Attachments Available Upon Request.
Description
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 80"/2000mm Jaws Length: 200mm Overall Tolerance: .0045"/ 0,09mm Optional Stabilizing and Measuring Attachments Available Upon Request.

Suppliers

Company
Product
Description
Supplier Links
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper - 19417 - Flexbar Machine Corporation
Islandia, NY, USA
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper
19417
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper 19417
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 80"/2000mm Jaws Length: 200mm Overall Tolerance: .0045"/ 0,09mm Optional Stabilizing and Measuring Attachments Available Upon Request.

FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS

Balanced & Light Weight Construction For Highly Accurate Readings

The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs.

  • .0005"/.01mm Resolution
  • Measuring Ranges Up to 120"/3000mm
  • Jaw Depths Up to 12"/300mm
  • IP54 Protection
  • Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case.
  • Useful Measurement: 80"/2000mm
  • Jaws Length: 200mm
  • Overall Tolerance: .0045"/ 0,09mm Optional Stabilizing and Measuring Attachments Available Upon Request.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19417
Product Name Flexbar Digi-Fiber High Precision Electronic Vernier Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
Thread Gauges - 326915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details