Flexbar Machine Corporation COUNTERSINK GAGE,90 ANGLE,.980"-1.180" CAPACITY 18453

Description
FLEXBAR COUNTERSINK GAGE Instantly Measures Countersink Diameters Direct reading gage designed to measure the top (major) countersink diameter. Guaranteed accuracy: ± .0005" (± .015mm). Full-round conically ground exact (dedicated) angle Gaging Plunger instantly alerts operator of incorrect countersink angle. Base Plate designed for use on any flat, concave or convex surface. Peak Hold mechanism for one hand operation. FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION. Made in U.S.A. Model No. 18453, Countersink Gage, 90 degree angle, .980"-1.180" capacity.
Description
FLEXBAR COUNTERSINK GAGE Instantly Measures Countersink Diameters Direct reading gage designed to measure the top (major) countersink diameter. Guaranteed accuracy: ± .0005" (± .015mm). Full-round conically ground exact (dedicated) angle Gaging Plunger instantly alerts operator of incorrect countersink angle. Base Plate designed for use on any flat, concave or convex surface. Peak Hold mechanism for one hand operation. FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION. Made in U.S.A. Model No. 18453, Countersink Gage, 90 degree angle, .980"-1.180" capacity.

Suppliers

Company
Product
Description
Supplier Links
COUNTERSINK GAGE,90 ANGLE,.980
Islandia, NY, USA
COUNTERSINK GAGE,90 ANGLE,.980"-1.180" CAPACITY
18453
COUNTERSINK GAGE,90 ANGLE,.980"-1.180" CAPACITY 18453
FLEXBAR COUNTERSINK GAGE Instantly Measures Countersink Diameters Direct reading gage designed to measure the top (major) countersink diameter. Guaranteed accuracy: ± .0005" (± .015mm). Full-round conically ground exact (dedicated) angle Gaging Plunger instantly alerts operator of incorrect countersink angle. Base Plate designed for use on any flat, concave or convex surface. Peak Hold mechanism for one hand operation. FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION. Made in U.S.A. Model No. 18453, Countersink Gage, 90 degree angle, .980"-1.180" capacity.

FLEXBAR COUNTERSINK GAGE

Instantly Measures Countersink Diameters

  • Direct reading gage designed to measure the top (major) countersink diameter.
  • Guaranteed accuracy: ± .0005" (± .015mm).
  • Full-round conically ground exact (dedicated) angle Gaging Plunger instantly alerts operator of incorrect countersink angle.
  • Base Plate designed for use on any flat, concave or convex surface.
  • Peak Hold mechanism for one hand operation.
  • FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION.
  • Made in U.S.A. Model No. 18453, Countersink Gage, 90 degree angle, .980"-1.180" capacity.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18453
Product Name COUNTERSINK GAGE,90 ANGLE,.980"-1.180" CAPACITY
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
The Laser Micrometer to Check Small Shafts and Ground Components - MECLAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Micrometers - 390913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 1.97 inch (50 mm)
View Details