Flexbar Machine Corporation New Eracle Electronic Vernier Caliper 40"/1000mm 19433

Description
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 40"/1000mm Beam Dim.: 30 x 10 Overall Accuracy: .002"/.04mm
Description
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 40"/1000mm Beam Dim.: 30 x 10 Overall Accuracy: .002"/.04mm

Suppliers

Company
Product
Description
Supplier Links
New Eracle Electronic Vernier Caliper 40
Islandia, NY, USA
New Eracle Electronic Vernier Caliper 40"/1000mm
19433
New Eracle Electronic Vernier Caliper 40"/1000mm 19433
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 40"/1000mm Beam Dim.: 30 x 10 Overall Accuracy: .002"/.04mm

FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS

Light Weight & Balanced for Highly Accurate Readings

  • .0005"/.01mm Resolution
  • Measuring Ranges Up to 40"/1000mm
  • Jaw Depths Up to 8"/200mm
  • IP54 Protection
  • Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws.
  • Measuring Range: 40"/1000mm
  • Beam Dim.: 30 x 10
  • Overall Accuracy: .002"/.04mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19433
Product Name New Eracle Electronic Vernier Caliper 40"/1000mm
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Carbide Tooling Balls - 29099 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 326928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details