Flexbar Machine Corporation COMPAC DIAL INDICATOR 555B 20273

Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20273, Compac Dial Indicator 555B. Compac No. 555B Measurement Range: 5mm Range Per Rev.: 0,2mm Reading: 0-100 Graduation: 0.002mm
Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20273, Compac Dial Indicator 555B. Compac No. 555B Measurement Range: 5mm Range Per Rev.: 0,2mm Reading: 0-100 Graduation: 0.002mm

Suppliers

Company
Product
Description
Supplier Links
COMPAC DIAL INDICATOR 555B - 20273 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 555B
20273
COMPAC DIAL INDICATOR 555B 20273
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20273, Compac Dial Indicator 555B. Compac No. 555B Measurement Range: 5mm Range Per Rev.: 0,2mm Reading: 0-100 Graduation: 0.002mm

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20273, Compac Dial Indicator 555B.
  • Compac No. 555B
  • Measurement Range: 5mm
  • Range Per Rev.: 0,2mm
  • Reading: 0-100
  • Graduation: 0.002mm
Supplier's Site
COMPAC DIAL INDICATOR 555B - 20273 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 555B
20273
COMPAC DIAL INDICATOR 555B 20273
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20273, Compac Dial Indicator 555B. Compac No. 555B Measurement Range: 5mm Range Per Rev.: 0,2mm Reading: 0-100 Graduation: 0.002mm

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20273, Compac Dial Indicator 555B.
  • Compac No. 555B
  • Measurement Range: 5mm
  • Range Per Rev.: 0,2mm
  • Reading: 0-100
  • Graduation: 0.002mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 20273 20273
Product Name COMPAC DIAL INDICATOR 555B COMPAC DIAL INDICATOR 555B
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Calipers - 2300127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details