Flexbar Machine Corporation Flexbar Digi-Fiber High Precision Electronic Vernier Caliper 19414

Description
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 60"/1500mm Jaws Length: 200mm Overall Tolerance: .0025"/0,05mm
Description
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 60"/1500mm Jaws Length: 200mm Overall Tolerance: .0025"/0,05mm

Suppliers

Company
Product
Description
Supplier Links
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper - 19414 - Flexbar Machine Corporation
Islandia, NY, USA
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper
19414
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper 19414
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 60"/1500mm Jaws Length: 200mm Overall Tolerance: .0025"/0,05mm

FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS

Balanced & Light Weight Construction For Highly Accurate Readings

The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs.

  • .0005"/.01mm Resolution
  • Measuring Ranges Up to 120"/3000mm
  • Jaw Depths Up to 12"/300mm
  • IP54 Protection
  • Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case.
  • Useful Measurement: 60"/1500mm
  • Jaws Length: 200mm
  • Overall Tolerance: .0025"/0,05mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19414
Product Name Flexbar Digi-Fiber High Precision Electronic Vernier Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details