Flexbar Machine Corporation DIGITAL 3-POINT BORE MICROMETER,1.200-1.600" 20857

Description
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20857, Digital 3-Point Bore Micrometer, Measuring Range: 1.200-1.600"
Description
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20857, Digital 3-Point Bore Micrometer, Measuring Range: 1.200-1.600"

Suppliers

Company
Product
Description
Supplier Links
DIGITAL 3-POINT BORE MICROMETER,1.200-1.600
Islandia, NY, USA
DIGITAL 3-POINT BORE MICROMETER,1.200-1.600"
20857
DIGITAL 3-POINT BORE MICROMETER,1.200-1.600" 20857
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20857, Digital 3-Point Bore Micrometer, Measuring Range: 1.200-1.600"

FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS

Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters

Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request.

  • Self-aligning and self-centering
  • Carbide tipped measuring contact points suitable for blind bore measurements
  • Ratchet stop provides uniform measuring
  • Setting ring accuracy: µ .000020"
  • Resolution: .00005"/0.0001mm (Inch/Metric Conversion)
  • Thimble Graduation: 0.0001"
  • Easy to read electronic digital display with the following measurement functions:
    • Absolute and incremental Measurement
    • Tolerance Settings
    • Preset ( + and - )
    • Hold Key
    • SPC Data Output Capability (RS232C)
    Model No. 20857, Digital 3-Point Bore Micrometer, Measuring Range: 1.200-1.600"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 20857
Product Name DIGITAL 3-POINT BORE MICROMETER,1.200-1.600"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Plain Shank Fixture Balls - 29001 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 4.92 inch (125 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details