Flexbar Machine Corporation TEST INDICATOR,.0005",.750"POINT,BLACK FACE 18598-B

Description
PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598-B, Test Indicator with Black Face. Reading: .0005", Range: .030", Length of Point: .750".
Description
PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598-B, Test Indicator with Black Face. Reading: .0005", Range: .030", Length of Point: .750".

Suppliers

Company
Product
Description
Supplier Links
TEST INDICATOR,.0005
Islandia, NY, USA
TEST INDICATOR,.0005",.750"POINT,BLACK FACE
18598-B
TEST INDICATOR,.0005",.750"POINT,BLACK FACE 18598-B
PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598-B, Test Indicator with Black Face. Reading: .0005", Range: .030", Length of Point: .750".

PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS

  • Auto-Reversing • Made in Japan
  • Accuracy meets or exceeds Federal Specifications.
  • Large, easy reading dial with microfine graduations.
  • Fully jeweled movement.
  • Independent and interchangeable movement.
  • Movement is not influenced by any outside pressures.
  • Adjustable bezel and dial are easily set to zero.
  • Automatic reversing contact point.
  • Contact point adjustable 180°.
  • The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators.
  • Rugged, one-piece housing.
  • Satin chromed finish.
  • Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility.
  • Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point.
  • Complete in fitted box. Model No. 18598-B, Test Indicator with Black Face. Reading: .0005", Range: .030", Length of Point: .750".
Supplier's Site
TEST INDICATOR,.0005
Islandia, NY, USA
TEST INDICATOR,.0005",.750"POINT,BLACK FACE
18598-B
TEST INDICATOR,.0005",.750"POINT,BLACK FACE 18598-B
PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598-B, Test Indicator with Black Face. Reading: .0005", Range: .030", Length of Point: .750".

PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS

  • Auto-Reversing • Made in Japan
  • Accuracy meets or exceeds Federal Specifications.
  • Large, easy reading dial with microfine graduations.
  • Fully jeweled movement.
  • Independent and interchangeable movement.
  • Movement is not influenced by any outside pressures.
  • Adjustable bezel and dial are easily set to zero.
  • Automatic reversing contact point.
  • Contact point adjustable 180°.
  • The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators.
  • Rugged, one-piece housing.
  • Satin chromed finish.
  • Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility.
  • Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point.
  • Complete in fitted box. Model No. 18598-B, Test Indicator with Black Face. Reading: .0005", Range: .030", Length of Point: .750".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 18598-B 18598-B
Product Name TEST INDICATOR,.0005",.750"POINT,BLACK FACE TEST INDICATOR,.0005",.750"POINT,BLACK FACE
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details