Flexbar Machine Corporation DIGI-MET PRISMA CALIPER 18970

Description
Digi-Met Products Available from Flexbar 12"/300mm Workshop Digi-Met Prisma Caliper Special Prismatic Guide Construction for Increased Accuracy & Durability Specifications: Prismatic sliding guide Stainless Steel 7,5 mm LCD display DIN 862 Locking screw Knife points Stepped jaw ends for internal measurementsElectronic functions Variable SPC output RS-232 & Digimatic ON/OFF Switch Zero point setting in any position mm/inch conversionModel No. 18970, 12"/300mm Digi-Met Prisma Caliper complete with fitted case and Certificate of Calibration Traceable to N.I.S.T. Measuring Range: 300mm/ 12" Jaw Length: 90mm/3,5 inch Reading: 0,01mm/.0005"
Description
Digi-Met Products Available from Flexbar 12"/300mm Workshop Digi-Met Prisma Caliper Special Prismatic Guide Construction for Increased Accuracy & Durability Specifications: Prismatic sliding guide Stainless Steel 7,5 mm LCD display DIN 862 Locking screw Knife points Stepped jaw ends for internal measurementsElectronic functions Variable SPC output RS-232 & Digimatic ON/OFF Switch Zero point setting in any position mm/inch conversionModel No. 18970, 12"/300mm Digi-Met Prisma Caliper complete with fitted case and Certificate of Calibration Traceable to N.I.S.T. Measuring Range: 300mm/ 12" Jaw Length: 90mm/3,5 inch Reading: 0,01mm/.0005"

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET PRISMA CALIPER - 18970 - Flexbar Machine Corporation
Islandia, NY, USA
DIGI-MET PRISMA CALIPER
18970
DIGI-MET PRISMA CALIPER 18970
Digi-Met Products Available from Flexbar 12"/300mm Workshop Digi-Met Prisma Caliper Special Prismatic Guide Construction for Increased Accuracy & Durability Specifications: Prismatic sliding guide Stainless Steel 7,5 mm LCD display DIN 862 Locking screw Knife points Stepped jaw ends for internal measurementsElectronic functions Variable SPC output RS-232 & Digimatic ON/OFF Switch Zero point setting in any position mm/inch conversionModel No. 18970, 12"/300mm Digi-Met Prisma Caliper complete with fitted case and Certificate of Calibration Traceable to N.I.S.T. Measuring Range: 300mm/ 12" Jaw Length: 90mm/3,5 inch Reading: 0,01mm/.0005"

Digi-Met Products Available from Flexbar

12"/300mm Workshop Digi-Met Prisma Caliper
Special Prismatic Guide Construction for Increased Accuracy & Durability

Specifications:

  • Prismatic sliding guide
  • Stainless Steel
  • 7,5 mm LCD display
  • DIN 862
  • Locking screw
  • Knife points
  • Stepped jaw ends for internal measurementsElectronic functions
  • Variable SPC output
  • RS-232 & Digimatic
  • ON/OFF Switch
  • Zero point setting in any position
  • mm/inch conversionModel No. 18970, 12"/300mm Digi-Met Prisma Caliper complete with fitted case and Certificate of Calibration Traceable to N.I.S.T.
  • Measuring Range: 300mm/ 12"
  • Jaw Length: 90mm/3,5 inch
  • Reading: 0,01mm/.0005"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18970
Product Name DIGI-MET PRISMA CALIPER
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
One Piece Inspection Balls with Shoulder - 29089 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Length Measuring System - Labmicrometer™,; LM900 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details