Flexbar Machine Corporation OUTSIDE MICROMETER SET-0-3" 18802

Description
OUTSIDE MICROMETER SETS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Supplied in fitted case with corresponding setting standards and wrenches. .0001" reading. Sets up to 12" available. Model No. 18802, Outside Micrometer Set. Range: 0-3" Standards: 2
Description
OUTSIDE MICROMETER SETS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Supplied in fitted case with corresponding setting standards and wrenches. .0001" reading. Sets up to 12" available. Model No. 18802, Outside Micrometer Set. Range: 0-3" Standards: 2

Suppliers

Company
Product
Description
Supplier Links
OUTSIDE MICROMETER SET-0-3
Islandia, NY, USA
OUTSIDE MICROMETER SET-0-3"
18802
OUTSIDE MICROMETER SET-0-3" 18802
OUTSIDE MICROMETER SETS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Supplied in fitted case with corresponding setting standards and wrenches. .0001" reading. Sets up to 12" available. Model No. 18802, Outside Micrometer Set. Range: 0-3" Standards: 2

OUTSIDE MICROMETER SETS

  • .0001" reading.
  • Precision made.
  • Accuracy meets or exceeds Federal Specifications.
  • Carbide measuring faces.
  • Ratchet stop feature on all models.
  • Positive lever lock.
  • Green, baked enamel hammertone finished frame.
  • Barrel and thimble satin chrome finish.
  • Supplied in fitted case with corresponding setting standards and wrenches.
  • .0001" reading.
  • Sets up to 12" available. Model No. 18802, Outside Micrometer Set.
  • Range: 0-3"
  • Standards: 2
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18802
Product Name OUTSIDE MICROMETER SET-0-3"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Wheel Diameter Measuring Gauge - IDK-compact Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details