Flexbar Machine Corporation Digi-Circe Base Unit 24" 19400

Description
Flexbar Digi-Circe Multi-function Gage High Precision Double Sliding Gage Accepts A Range of Interchangeable Accessories For Measuring: Inside/Outside Dimensions Center Distances Grooves Offset Dimensions Diameters and more Main Features: Heavy-Duty hardened stainless steel and light weight carbon fiber beam. Mobile double sliding jaws allows balanced weight for taking small measurements Swiss Sylvac Electronics, .0005"/.01mm reading, RS232C Output Pre-Set functions for zeroing setting at any position Overall Length: 24"/600mm Graduations: .0005"/.01mm
Description
Flexbar Digi-Circe Multi-function Gage High Precision Double Sliding Gage Accepts A Range of Interchangeable Accessories For Measuring: Inside/Outside Dimensions Center Distances Grooves Offset Dimensions Diameters and more Main Features: Heavy-Duty hardened stainless steel and light weight carbon fiber beam. Mobile double sliding jaws allows balanced weight for taking small measurements Swiss Sylvac Electronics, .0005"/.01mm reading, RS232C Output Pre-Set functions for zeroing setting at any position Overall Length: 24"/600mm Graduations: .0005"/.01mm

Suppliers

Company
Product
Description
Supplier Links
Digi-Circe Base Unit 24
Islandia, NY, USA
Digi-Circe Base Unit 24"
19400
Digi-Circe Base Unit 24" 19400
Flexbar Digi-Circe Multi-function Gage High Precision Double Sliding Gage Accepts A Range of Interchangeable Accessories For Measuring: Inside/Outside Dimensions Center Distances Grooves Offset Dimensions Diameters and more Main Features: Heavy-Duty hardened stainless steel and light weight carbon fiber beam. Mobile double sliding jaws allows balanced weight for taking small measurements Swiss Sylvac Electronics, .0005"/.01mm reading, RS232C Output Pre-Set functions for zeroing setting at any position Overall Length: 24"/600mm Graduations: .0005"/.01mm

Flexbar Digi-Circe Multi-function Gage

High Precision Double Sliding Gage Accepts A Range of Interchangeable Accessories For Measuring:

  • Inside/Outside Dimensions
  • Center Distances
  • Grooves
  • Offset Dimensions
  • Diameters and more Main Features:
  • Heavy-Duty hardened stainless steel and light weight carbon fiber beam.
  • Mobile double sliding jaws allows balanced weight for taking small measurements
  • Swiss Sylvac Electronics, .0005"/.01mm reading, RS232C Output
  • Pre-Set functions for zeroing setting at any position
  • Overall Length: 24"/600mm
  • Graduations: .0005"/.01mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19400
Product Name Digi-Circe Base Unit 24"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 391036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 0.0039 inch (0.1000 mm)
View Details
Premium Short Shank Inspection Balls - 29065 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Linear Distance Measuring System - Model U305603 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details