Flexbar Machine Corporation Individual Metric Gage Ball 19mm 32357

Description
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32357, Individual Gage Ball Size: 19mm
Description
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32357, Individual Gage Ball Size: 19mm

Suppliers

Company
Product
Description
Supplier Links
Individual Metric Gage Ball 19mm - 32357 - Flexbar Machine Corporation
Islandia, NY, USA
Individual Metric Gage Ball 19mm
32357
Individual Metric Gage Ball 19mm 32357
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32357, Individual Gage Ball Size: 19mm

INDIVIDUAL PRECISION GRADE GAGE BALLS

Chrome Steel Hardened To 63RC, Ground and Lapped

Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity*

INCH AND METRIC SIZES AVAILABLE

Model No. 32357, Individual Gage Ball

  • Size: 19mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 32357
Product Name Individual Metric Gage Ball 19mm
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
Micrometers - 2614508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 10.83 inch (275 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details