The MB2000 series is a miniature pushbutton switch with a threaded bushing mount, designed for momentary or alternate action in electrical circuits. It features a stainless steel frame and a diallyl phthalate resin case rated UL94V-0, with contact ratings of 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The switch offers silver or gold-plated contacts, with solder lug terminals, and operates within a temperature range of -30°C to +85°C. It includes an over-center actuator mechanism, splashproof options meeting IP67 when ordered with D3 or B3 bushings, and terminals sealed against solder flux. The bushing diameter is 8.5mm with keyway, and the device is not process sealed.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches ON(ON) .335 BSHG PC .394 RED CAP 6A
SWITCH PUSHBUTTON SPDT 6A 125V
SWITCH PUSHBUTTON SPDT 6A 125V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 6A, 125V; Product Range:MB2000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS1W03-CC | MB2011SS1W03-CC | 2300-MB2011SS1W03-CC | MB2011SS1W03-CC | MB2011SS1W03-CC | 558-MB2011SS1W03-CC | 10X3893 |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | SWITCH PUSHBUTTON SPDT 6A 125V | Switch, Pushbutton, Non-Illuminated, Spdt, 6A, 125V; Product Range Nkk Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact; On-Mom | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Pin | PC Pin | ||||
| Max Current Rating | 6 amps | 6 amps | 6 amps | 3 amps |