APEM Components, Inc. Pushbutton Switches 1213C3

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-3944-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3944-ND
Pushbutton Switches 679-3944-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 1213C3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1213C3
Pushbutton Switches 1213C3
Momentary Pushbutton Switch

Momentary Pushbutton Switch

Buy Now
SWITCH PUSH SPST-NO 3A 125V - 67-1213C3 - Utmel Electronic Limited
Hong Kong, China
SWITCH PUSH SPST-NO 3A 125V
67-1213C3
SWITCH PUSH SPST-NO 3A 125V 67-1213C3
SWITCH PUSH SPST-NO 3A 125V

SWITCH PUSH SPST-NO 3A 125V

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
1213C3
Switches - Pushbutton Switches 1213C3
SWITCH PUSH SPST-NO 3A 125V

SWITCH PUSH SPST-NO 3A 125V

Supplier's Site
Push Button Sw, Spst, 3A, 125Vac, Panel; Product Range Apem - 75K9309 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Spst, 3A, 125Vac, Panel; Product Range Apem
75K9309
Push Button Sw, Spst, 3A, 125Vac, Panel; Product Range Apem 75K9309
PUSH BUTTON SW, SPST, 3A, 125VAC, PANEL; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Green RoHS Compliant: Yes

PUSH BUTTON SW, SPST, 3A, 125VAC, PANEL; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 1213C3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
1213C3
Pushbutton Switches 1213C3
Pushbutton Switches SPST-NO OFF-MOM 3A 125VAC

Pushbutton Switches SPST-NO OFF-MOM 3A 125VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-3944-ND 1213C3 67-1213C3 1213C3 75K9309 1213C3
Product Name Pushbutton Switches Pushbutton Switches SWITCH PUSH SPST-NO 3A 125V Switches - Pushbutton Switches Push Button Sw, Spst, 3A, 125Vac, Panel; Product Range Apem Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Off-Mom Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Solder, Quick Connect - 0.250 (6.3mm) Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details