Honeywell Sensing & IoT Pushbutton Switches - AML22HBJ2AC AML22HBJ2AC

Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 770037-AML22HBJ2AC Series: AML22 Packaging: Bulk Type: Standard, Illuminated Termination Style: Solder, Quick Connect - 0.110" (2.8mm) Current Rating: 3A (AC), 2A (DC) Voltage Rating - AC: 125V Voltage Rating - DC: 24V Mounting: Panel Mount, Snap-In Panel Cutout Dimensions: Square - 19.05mm2 Circuit: DPDT Switch Function: On-Mom Actuator Type: Square, Button (Not Included) Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 5 VDC Illumination Type, Color: LED, Yellow Mechanical Life: 100,000 Cycles Family Name: AML22 Categories: Switches Introduction Date: February 03, 1998 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 770037-AML22HBJ2AC Series: AML22 Packaging: Bulk Type: Standard, Illuminated Termination Style: Solder, Quick Connect - 0.110" (2.8mm) Current Rating: 3A (AC), 2A (DC) Voltage Rating - AC: 125V Voltage Rating - DC: 24V Mounting: Panel Mount, Snap-In Panel Cutout Dimensions: Square - 19.05mm2 Circuit: DPDT Switch Function: On-Mom Actuator Type: Square, Button (Not Included) Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 5 VDC Illumination Type, Color: LED, Yellow Mechanical Life: 100,000 Cycles Family Name: AML22 Categories: Switches Introduction Date: February 03, 1998 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - AML22HBJ2AC
770037-AML22HBJ2AC
Pushbutton Switches - AML22HBJ2AC 770037-AML22HBJ2AC
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 770037-AML22HBJ2AC Series: AML22 Packaging: Bulk Type: Standard, Illuminated Termination Style: Solder, Quick Connect - 0.110" (2.8mm) Current Rating: 3A (AC), 2A (DC) Voltage Rating - AC: 125V Voltage Rating - DC: 24V Mounting: Panel Mount, Snap-In Panel Cutout Dimensions: Square - 19.05mm2 Circuit: DPDT Switch Function: On-Mom Actuator Type: Square, Button (Not Included) Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 5 VDC Illumination Type, Color: LED, Yellow Mechanical Life: 100,000 Cycles Family Name: AML22 Categories: Switches Introduction Date: February 03, 1998 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 770037-AML22HBJ2AC
Series: AML22
Packaging: Bulk
Type: Standard, Illuminated
Termination Style: Solder, Quick Connect - 0.110" (2.8mm)
Current Rating: 3A (AC), 2A (DC)
Voltage Rating - AC: 125V
Voltage Rating - DC: 24V
Mounting: Panel Mount, Snap-In
Panel Cutout Dimensions: Square - 19.05mm2
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Square, Button (Not Included)
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 5 VDC
Illumination Type, Color: LED, Yellow
Mechanical Life: 100,000 Cycles
Family Name: AML22
Categories: Switches
Introduction Date: February 03, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Illuminated Pushbutton Switches SQ 1 H-Profile LED YEL 5V DPDT - 384-AML22HBJ2AC - Utmel Electronic Limited
Hong Kong, China
Illuminated Pushbutton Switches SQ 1 H-Profile LED YEL 5V DPDT
384-AML22HBJ2AC
Illuminated Pushbutton Switches SQ 1 H-Profile LED YEL 5V DPDT 384-AML22HBJ2AC
Illuminated Pushbutton Switches SQ 1 H-Profile LED YEL 5V DPDT

Illuminated Pushbutton Switches SQ 1 H-Profile LED YEL 5V DPDT

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 770037-AML22HBJ2AC 384-AML22HBJ2AC
Product Name Pushbutton Switches - AML22HBJ2AC Illuminated Pushbutton Switches SQ 1 H-Profile LED YEL 5V DPDT
Max Current Rating 3 to 2 amps 2 amps
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Square - 19.05mm2
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-BL-529 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers