TE Connectivity Pushbutton Switches TPB11FGRA0

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1067-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1067-ND
Pushbutton Switches 450-1067-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - TPB11FGRA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TPB11FGRA0
Switches - Pushbutton Switches TPB11FGRA0
SWITCH PUSHBUTTON SPDT 0.4VA 20V

SWITCH PUSHBUTTON SPDT 0.4VA 20V

Supplier's Site
Pushbutton Switches P/B MOMENTARY SWITCH - 791-TPB11FGRA0 - Utmel Electronic Limited
Hong Kong, China
Pushbutton Switches P/B MOMENTARY SWITCH
791-TPB11FGRA0
Pushbutton Switches P/B MOMENTARY SWITCH 791-TPB11FGRA0
Pushbutton Switches P/B MOMENTARY SWITCH

Pushbutton Switches P/B MOMENTARY SWITCH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1067-ND TPB11FGRA0 791-TPB11FGRA0
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches P/B MOMENTARY SWITCH
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins PC Pin
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C) -22 F (-30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4054BJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details