SCHURTER Inc Pushbutton Switches 41.2311

Description
Pushbutton Switches EMF SWITCH MOMENTARY
Datasheet
Description
Pushbutton Switches EMF SWITCH MOMENTARY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
0041.2311
Pushbutton Switches 0041.2311
Pushbutton Switches EMF SWITCH MOMENTARY

Pushbutton Switches EMF SWITCH MOMENTARY

Buy Now Datasheet
SWITCH PUSH SPST-NO 5A 250V - 685-0041.2311 - Utmel Electronic Limited
Hong Kong, China
SWITCH PUSH SPST-NO 5A 250V
685-0041.2311
SWITCH PUSH SPST-NO 5A 250V 685-0041.2311
SWITCH PUSH SPST-NO 5A 250V

SWITCH PUSH SPST-NO 5A 250V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 0041.2311 685-0041.2311
Product Name Pushbutton Switches SWITCH PUSH SPST-NO 5A 250V
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Circular - 16.20mm Dia
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 102720 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC
Features RoHS
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details