Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Win Source Part Number: 1376045-EP11FPD1AVBE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
Type: Standard
MSL Level: Not Applicable
Mfr: C&K
Series: EP
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: EP11FPD
Mounting Type: Through Hole, Right Angle, Vertical
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Ingress Protection: IP57 - Dust Protected, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Round, Plunger, Flush
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 60,000 Cycles
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switches Switch Pb Spst Mom Vert Ra Pcb
Pushbutton Switch, right Angle, spst, off-(On), pc Tail Terminal, pcb Hole Count: 3
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1697-ND | 1376045-EP11FPD1AVBE | 34AH9320 | EP11FPD1AVBE | EP11FPD1AVBE | 174-EP11FPD1AVBE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switch, right Angle, spst, off-(On), pc Tail Terminal, pcb Hole Count: 3 |
| Actuator Specifications | Flush Pushbutton; Raised (Plunger Style) Pushbutton; Round, Plunger, Flush | Flush Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Off-Mom | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Straight PC Pins | Solder Pin | PC Pin |