The Altech AF2 is a 30mm non-illuminated flush momentary push button with a black operator, certified for NEMA Type 4X and IEC 529 IP65 environments. It features a cast aluminum housing, corrosion-resistant materials, and an internal seal for watertight integrity. The push button supports wiring of 2x1.5 mm² (2x16 AWG) or 1x2.5 mm² (14 AWG), with terminal screws torqued to 0.8 Nm. The contact elements are bimetal (Cu/Ag), double-break, self-wiping, and rated for 500 V AC insulation. Mechanical life is 1 million cycles. Operating travel for NO state change is 4.3 mm, and the device is mounted in panels 1 to 6 mm thick.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides water tight integrity and all components are corrosion resistant materials.
Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.
Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.
Cast aluminum control stations are available to your specifications.
These Ø 30 control devices can be mounted in any position in panels of 1 to 6mm (.039 - .236 in.) thickness.
Flush Non-Illuminated Momentary
Altech 22 and 30mm Push Buttons Offer Ideal Cost-Effective Solutions for Control Circuits Utilizing Both Direct and Remote Management Applications. Ease of Assembly has been Engineered Into the Design; the Only Tool Necessary for Installation is a Screwdriver.
Features:
Pushbutton,Non-Illum
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AF2 | AF2 | AF2 | 70156627 | 35-AF2 |
| Product Name | 30mm Non-Illuminated Flush Momentary Push Buttons | Push Buttons/ 30mm Metal Push Buttons | Pushbutton Switches | Pushbutton, Non-Illuminated, Flush Operator, Black, Momentary, 30mm, 10A, 500V | Pushbutton,Non-Illuminated,Flush Operator,Black,Momentary,30mm,10A,500V |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Features | Has CE Certification; Has CSA Certification | Has CSA Certification; Is UL listed | RoHS | ||
| Pushbutton Material | Metallic | Metallic | |||
| Configuration | Normally Closed (NC) |