U.S. Plastic Corporation pvc electromni ball vlv threaded 3/8" 21208

Description
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.
Description
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

Suppliers

Company
Product
Description
Supplier Links
pvc electromni ball vlv threaded 3/8
Lima, OH, USA
pvc electromni ball vlv threaded 3/8"
21208
pvc electromni ball vlv threaded 3/8" 21208
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

1/4-turn electrically-actuated Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electric Valve Actuators
Product Number 21208
Product Name pvc electromni ball vlv threaded 3/8"
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
SMART Electric Actuators - JE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation Modulating
Control Signal Input Voltage
View Details