U.S. Plastic Corporation Fast Pack Type 21 Valve with Series 94 Electric Actuator 21179

Description
UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.
Description
UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Suppliers

Company
Product
Description
Supplier Links
Fast Pack Type 21 Valve with Series 94 Electric Actuator - 21179 - U.S. Plastic Corporation
Lima, OH, USA
Fast Pack Type 21 Valve with Series 94 Electric Actuator
21179
Fast Pack Type 21 Valve with Series 94 Electric Actuator 21179
UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electric Valve Actuators
Product Number 21179
Product Name Fast Pack Type 21 Valve with Series 94 Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - SD Series - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 200 to 300 In-lbs (231 to 346 kg-cm)
View Details
Valve Actuators - 2412733 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage 230 volts
View Details
100-240VAC Plastic Modulating Electric Actuator - VB030-043 - Bonomi North America, Inc.
Specs
Operation Modulating
AC Voltage 100 to 240 volts
DC Voltage 12 to 24 volts
View Details