U.S. Plastic Corporation Asahi Fast Pack Type 21 Valve with Series 94 Electric Actuator 21172

Description
UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.
Description
UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Suppliers

Company
Product
Description
Supplier Links
Asahi Fast Pack Type 21 Valve with Series 94 Electric Actuator - 21172 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Fast Pack Type 21 Valve with Series 94 Electric Actuator
21172
Asahi Fast Pack Type 21 Valve with Series 94 Electric Actuator 21172
UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electric Valve Actuators
Product Number 21172
Product Name Asahi Fast Pack Type 21 Valve with Series 94 Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - MA Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 15 seconds
View Details
Asahi/America Series 92 Electric Actuator - C92 - Erdmann Corporation
Specs
Actuation Time 25 seconds
Actuator Torque 2000 In-lbs (2306 kg-cm)
Duty Cycle 50 (%)
View Details
Electric Industrial Actuators, PAX1 -  - Rotork plc
Specs
Valve Motion Linear
Stroke Length 0.9843 inch (25 mm)
Actuator Force 650 lbs (295 kg)
View Details
Valve Actuators - 2412731 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage 24 volts
DC Voltage 24 volts
View Details