U.S. Plastic Corporation pvc electromni ball vlv skt 3/4" 21203

Description
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.
Description
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

Suppliers

Company
Product
Description
Supplier Links
pvc electromni ball vlv skt 3/4
Lima, OH, USA
pvc electromni ball vlv skt 3/4"
21203
pvc electromni ball vlv skt 3/4" 21203
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

1/4-turn electrically-actuated Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electric Valve Actuators
Product Number 21203
Product Name pvc electromni ball vlv skt 3/4"
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - DE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 2.5 seconds
View Details
Asahi/America Series 92 Electric Actuator - B92 - Erdmann Corporation
Specs
Actuation Time 25 seconds
Actuator Torque 1100 In-lbs (1268 kg-cm)
Duty Cycle 100 (%)
View Details