U.S. Plastic Corporation pvc electromni ball vlv threaded 1" 21211

Description
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.
Description
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

Suppliers

Company
Product
Description
Supplier Links
pvc electromni ball vlv threaded 1
Lima, OH, USA
pvc electromni ball vlv threaded 1"
21211
pvc electromni ball vlv threaded 1" 21211
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

1/4-turn electrically-actuated Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electric Valve Actuators
Product Number 21211
Product Name pvc electromni ball vlv threaded 1"
Unlock Full Specs
to access all available technical data

Similar Products

Inductive sensor - IN0131 - ifm efector inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Series 17 Compact Electric Actuator -  - Asahi/America, Inc.
Specs
AC Voltage 85 to 265 volts
AC Phase Single
DC Voltage 24 volts
View Details
Electric Valve Actuator - R Series - Assured Automation
Specs
Valve Motion Rotary
Actuator Torque 300 to 600 In-lbs (346 to 692 kg-cm)
Full Range of Rotary Motion 90°
View Details
Pneumatic valve - VUWS-LT30-M32U-M-N38 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details